Status: | Active |
---|---|
Series: | CPH6904 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
28
in stock
|
Buy Now | |
element14
from US$0.25
|
28
in stock
|
Buy Now | |
Farnell
from US$0.24
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Composite type with 2 J-FET contained in a CPH6 package currently in use, improving the mounting efficiency greatly |
The CPH6904 is formed with two chips, being equivalent to the CPH3910, placed in one package |
Description | CPH6904 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | 40000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 6 |
Crss Max (pF) | 2.3 |
Package Type | CPH-6 |
JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6 | RS |
Jfet, N-Ch, -25V, 0.04A, Sc-74 | Newark Electronics |
JFET, N-CH, -25V, 0.04A, SC-74 | element14 |
NCH+NCH J-FET | Future Electronics |
Transistor JFET N-CH 25V 50mA 6-Pin CPH T/R | Avnet America |
CPH6904-TL-E, Dual N-channel JFET Transistor, 25 V, Idss 20 to 40mA, 6-Pin CPH | ON Semiconductor CPH6904-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a CPH6904-TL-E?
Additional datasheets, footprints and schematics for CPH6904-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH6904-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH6904-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH6904-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH6904-TL-E fall under?
The CPH6904-TL-E is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to CPH6904-TL-E when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH6904-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH6904-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH6904-TL-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CPH6904-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH6904-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH6904-TL-E?
You can fill out our help required form which you can use to request a quote for CPH6904-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.