Status: | Active |
---|---|
Series: | CPH6350 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
60
in stock
|
Buy Now | |
element14
from US$0.16
|
60
in stock
|
Buy Now | |
Farnell
from US$0.16
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.0V gate drive |
Low ON resistance |
Protection diode in |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | CPH6350 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.6 |
ID Max (A) | -6 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 82 |
RDS(on) Max @ VGS = 10 V (mΩ) | 43 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 600 |
Package Type | CPH-6 |
Mosfet, P-Ch, -30V, -6A, Sot-26 | Newark Electronics |
MOSFET, P-CH, -30V, -6A, SOT-26 | element14 |
ON Semiconductor, CPH6350-TL-W | RS |
CPH6350 Series 30 V 43 mOhm 1.6 W Surface Mount P-channel Power Mosfet - CPH6 | Future Electronics |
Trans MOSFET P-CH 30V 6A 6-Pin CPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a CPH6350-TL-W?
Additional datasheets, footprints and schematics for CPH6350-TL-W are listed on our Part Details page. You can also find images and similar parts to CPH6350-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH6350-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH6350-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH6350-TL-W fall under?
The CPH6350-TL-W is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to CPH6350-TL-W when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH6350-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the CPH6350-TL-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH6350-TL-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CPH6350-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH6350-TL-W often in real-time on the comparison pages.
What if I can't find stock of CPH6350-TL-W?
You can fill out our help required form which you can use to request a quote for CPH6350-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.