Status: | Active |
---|---|
Series: | CPH5524 |
RoHS: | Compliant |
Prices starting from US$0.18
Composite type with a PNP transistor and an NPN transistor contained in one package, facilitating high-density mounting. |
Ultrasmall package facilitate miniaturization in end products |
0.9mm mounting height |
Applications |
---|
Various Driver |
Description | CPH5524 |
---|---|
Compliance | Pb-free |
Polarity | Complementary |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.23 |
IC Cont. (A) | 3 |
VCEO Min (V) | 50 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.88 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 380 |
PTM Max (W) | 1.2 |
Package Type | CPH-5 |
CPH5524-TL-E, BIP PNP+NPN 3A 50V | RS |
Trans, Bipol, Npn/Pnp, -50/100V, Sc-74A | Newark Electronics |
TRANS, BIPOL, NPN/PNP, -50/100V, SC-74A | element14 |
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 3A 380MHz 1.2W Sur | Future Electronics |
Trans GP BJT NPN/PNP 50V 3A 5-Pin CPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a CPH5524-TL-E?
Additional datasheets, footprints and schematics for CPH5524-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH5524-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH5524-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH5524-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH5524-TL-E fall under?
The CPH5524-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to CPH5524-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH5524-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH5524-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH5524-TL-E have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CPH5524-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH5524-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH5524-TL-E?
You can fill out our help required form which you can use to request a quote for CPH5524-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.