Status: | Active |
---|---|
Series: | CPH5506 |
RoHS: | Compliant |
Composite type with a PNP transistor and an NPN transistor contained in one package, facilitating high-density mounting |
The CPH5506 consists of two chips encapsulated in a package which are equivalent to the CPH3115 and the CPH3215, respectively |
Ultrasmall package facilitate miniaturization in end products. (0.9mm mounting height) |
Applications |
---|
Relay drivers, Lamp drivers, Motor drivers |
Description | CPH5506 |
---|---|
Compliance | Pb-free |
Polarity | Complementary |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.375 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 30 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 500 |
PTM Max (W) | 1.2 |
Package Type | CPH-5 |
ON Semi CPH5506-TL-E Dual NPN+PNP Bipolar Transistor, 1.5 A, 30 V, 5-Pin CPH | ON Semiconductor CPH5506-TL-E | RS Americas |
TRANSISTOR ARRAY, NPN/PNP, -30V, SOT-25 | Farnell |
Bipolar Transistor, (-)30V, (-)5A, Low Vce(Sat) Complementary Dual Cph5/Reel |Onsemi CPH5506-TL-E | Newark Electronics |
Where can I find additional details, specifications and documents for a CPH5506-TL-E?
Additional datasheets, footprints and schematics for CPH5506-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH5506-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH5506-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH5506-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH5506-TL-E fall under?
The CPH5506-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to CPH5506-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH5506-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH5506-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH5506-TL-E have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CPH5506-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH5506-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH5506-TL-E?
You can fill out our help required form which you can use to request a quote for CPH5506-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.