CPH3348-TL-W Semiconductors - Discretes by ON Semiconductor

MOSFET P-CH -12V -3A CPH-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -3A
Drain Source Voltage Vds -12V
On Resistance Rds(on) 0.054ohm
Rds(on) Test Voltage Vgs -4.5V
Threshold Voltage Vgs -1.4V
Power Dissipation Pd 1W
Transistor Case Style CPH
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC Lead (27-Jun-2018)

Alternative Descriptions

MOSFET, P-CH, -12V, -3A, CPH-3 | element14
Pch 1.8V Drive Series/Reel |Onsemi CPH3348-TL-W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPH3348-TL-W?

Additional datasheets, footprints and schematics for CPH3348-TL-W are listed on our Part Details page. You can also find images and similar parts to CPH3348-TL-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPH3348-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH3348-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPH3348-TL-W fall under?

The CPH3348-TL-W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CPH3348-TL-W when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPH3348-TL-W you can contact the distributor directly for product support, shipping queries etc.

Is the CPH3348-TL-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPH3348-TL-W have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CPH3348-TL-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPH3348-TL-W often in real-time on the comparison pages.

What if I can't find stock of CPH3348-TL-W?

You can fill out our help required form which you can use to request a quote for CPH3348-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay