Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Insulator Colour | Green |
Insulator Material | Vinyl |
Connector Type | Closed End Splice |
CLOSED END SPLICE, 18-8AWG, CRIMP, GREEN | element14 |
Closed End Splice, 18-8Awg, Crimp, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a CPGI-8-320788-CL-8?
Additional datasheets, footprints and schematics for CPGI-8-320788-CL-8 are listed on our Part Details page. You can also find images and similar parts to CPGI-8-320788-CL-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPGI-8-320788-CL-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPGI-8-320788-CL-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPGI-8-320788-CL-8 fall under?
The CPGI-8-320788-CL-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CPGI-8-320788-CL-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPGI-8-320788-CL-8 you can contact the distributor directly for product support, shipping queries etc.
Is the CPGI-8-320788-CL-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPGI-8-320788-CL-8 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CPGI-8-320788-CL-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPGI-8-320788-CL-8 often in real-time on the comparison pages.
What if I can't find stock of CPGI-8-320788-CL-8?
You can fill out our help required form which you can use to request a quote for CPGI-8-320788-CL-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.