Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Prices starting from US$0.41
Resistance | 20kohm |
---|---|
Product Range | CPF Series |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Resistor, Metal Film, Res 20 Kilohms, Pwr-Rtg 3 W, Tol 1%, Axial, Bulk | Vishay Dale CPF320K000FKE14 | RS Americas |
Metal Film Resistor, 20Kohm, 3W, 1% | Newark Electronics |
METAL FILM RESISTOR, 20KOHM, 3W, 1% | element14 |
CPF Series ╪ 4.57 x 14.1 mm 3 W 20 kOhm ▒1 % ▒100 ppm/░C Metal Film Resistor | Future Electronics |
Res Metal Film 20kOhm 1% ± 100ppm/°C 3W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CPF320K000FKE14?
Additional datasheets, footprints and schematics for CPF320K000FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF320K000FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF320K000FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF320K000FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF320K000FKE14 fall under?
The CPF320K000FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF320K000FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF320K000FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF320K000FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF320K000FKE14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CPF320K000FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF320K000FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF320K000FKE14?
You can fill out our help required form which you can use to request a quote for CPF320K000FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.