CPF310R000FKE14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 10 OHM 3W 1%

Status: Unknown
Series: CPF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.41


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.02
433
Buy Now
Logo for element14 element14 US$1.09
433
Buy Now
Logo for Avnet America Avnet America US$0.41
-
Buy Now
Logo for RS Americas RS Americas US$2.02
-
Buy Now
Logo for Avnet Asia Avnet Asia US$4.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 10ohm
Product Range CPF Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

Metal Film Resistor, 10 Ohm, 3W, 1% | Newark Electronics
METAL FILM RESISTOR, 10 OHM, 3W, 1% | element14
Res Metal Film 10Ohm 1% ± 100ppm/°C 3W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF310R000FKE14?

Additional datasheets, footprints and schematics for CPF310R000FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF310R000FKE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF310R000FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF310R000FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF310R000FKE14 fall under?

The CPF310R000FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF310R000FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF310R000FKE14 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF310R000FKE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF310R000FKE14 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CPF310R000FKE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF310R000FKE14 often in real-time on the comparison pages.

What if I can't find stock of CPF310R000FKE14?

You can fill out our help required form which you can use to request a quote for CPF310R000FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay