CPF25K6000JKE14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 5.6KOHM 2W 5%

Status: Unknown
Series: CPF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.28


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.39
-
Buy Now
Logo for Avnet America Avnet America US$0.28
-
Buy Now
Logo for element14 element14 US$9.86
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 5.6kohm
Product Range CPF Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 5.6Kohm, 2W, 5% | Newark Electronics
Res Metal Film 5.6kOhm 5% ± 100ppm/°C 2W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF25K6000JKE14?

Additional datasheets, footprints and schematics for CPF25K6000JKE14 are listed on our Part Details page. You can also find images and similar parts to CPF25K6000JKE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF25K6000JKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF25K6000JKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF25K6000JKE14 fall under?

The CPF25K6000JKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF25K6000JKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF25K6000JKE14 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF25K6000JKE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF25K6000JKE14 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPF25K6000JKE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF25K6000JKE14 often in real-time on the comparison pages.

What if I can't find stock of CPF25K6000JKE14?

You can fill out our help required form which you can use to request a quote for CPF25K6000JKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay