CPF230K000JKE36 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 30KOHM 2W 5%

Status: Unknown
Series: CPF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.28


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.76
-
Buy Now
Logo for Future Electronics Future Electronics US$0.74
-
Buy Now
Logo for Avnet America Avnet America US$0.28
-
Buy Now
Logo for element14 element14 US$0.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 30kohm
Product Range CPF Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

Metal Film Resistor, 30Kohm, 2W, 5% | Newark Electronics
CPF Series 30 kOhm ▒5 % ▒100 ppm/░C Conformal Axial Metal Film Resistor | Future Electronics
Res Metal Film 30kOhm 5% ± 100ppm/°C 2W Industrial Power Precision Flameproof Axial Leaded T/R | Avnet America
METAL FILM RESISTOR, 30KOHM, 2W, 5% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF230K000JKE36?

Additional datasheets, footprints and schematics for CPF230K000JKE36 are listed on our Part Details page. You can also find images and similar parts to CPF230K000JKE36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF230K000JKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF230K000JKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF230K000JKE36 fall under?

The CPF230K000JKE36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF230K000JKE36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF230K000JKE36 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF230K000JKE36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF230K000JKE36 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPF230K000JKE36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF230K000JKE36 often in real-time on the comparison pages.

What if I can't find stock of CPF230K000JKE36?

You can fill out our help required form which you can use to request a quote for CPF230K000JKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay