Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | CPF Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Through Hole |
65K2395 | element14 |
Metal Film Resistor, 10 Ohm, 2W, 1% | Newark Electronics |
RES, 10R, 1%, 2W, AXIAL, METAL FILM | Farnell |
2w 10 ohm 1% Metal Film Resistors, Industrial Power, Precision, Flameproof | Future Electronics |
Res Metal Film 10 Ohm 1% 2W ±100ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CPF210R000FKE14.?
Additional datasheets, footprints and schematics for CPF210R000FKE14. are listed on our Part Details page. You can also find images and similar parts to CPF210R000FKE14. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF210R000FKE14. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF210R000FKE14. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF210R000FKE14. fall under?
The CPF210R000FKE14. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF210R000FKE14. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF210R000FKE14. you can contact the distributor directly for product support, shipping queries etc.
Is the CPF210R000FKE14. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF210R000FKE14. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CPF210R000FKE14..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF210R000FKE14. often in real-time on the comparison pages.
What if I can't find stock of CPF210R000FKE14.?
You can fill out our help required form which you can use to request a quote for CPF210R000FKE14. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.