Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | CPF Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
CPF Series E14 Axial Metal Film Resistor 10kOhms +/-1% 1W +/-100ppm/degC | Vishay Dale CPF110K000FKE14 | RS Americas |
Resistor, Metal Film | RS |
Metal Film Resistor, 10Kohm, 1W, 1% | Newark Electronics |
Resistor, 10 kOhm, ± 1%, 1 W, Axial Leaded, Metal Film, Power | Avnet America |
RES, 10K, 1W, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a CPF110K000FKE14?
Additional datasheets, footprints and schematics for CPF110K000FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF110K000FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF110K000FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF110K000FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF110K000FKE14 fall under?
The CPF110K000FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF110K000FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF110K000FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF110K000FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF110K000FKE14 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CPF110K000FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF110K000FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF110K000FKE14?
You can fill out our help required form which you can use to request a quote for CPF110K000FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.