CPF0603F113RC1 Resistors by TE Connectivity

RES 113R 1% 0.063W 0603 THIN FILM

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0187

Distributor Stock
Logo for Farnell
Farnell
from US$0.0187
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.05
970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0210
-
Buy Now
Logo for element14
element14
from US$0.0191
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 113ohm
Product Range CPF Series
Voltage Rating 50V
Resistor Element Material Thin Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Climatic Category 55/125/55
External Depth 0.45mm
External Length / Height 1.6mm
External Width 0.8mm
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 120V
Resistor Mounting Surface Mount Device

Alternative Descriptions

CPF 0603 113R 1% 50PPM 1K RL Resistance Value: 113 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 113 Ω Thin Film Precision Resistor 1 % | Part Number: CPF0603F113RC1 | Internal Number: 7-1879335-0 | TE Connectivity | TE Store
Surface Mount Chip Resistor, Thin Film, Cpf Series, 113 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] |Neohm Te Connectivity CPF0603F113RC1 | Newark Electronics
RES, 113R, 1%, 0.063W, 0603, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF0603F113RC1?

Additional datasheets, footprints and schematics for CPF0603F113RC1 are listed on our Part Details page. You can also find images and similar parts to CPF0603F113RC1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF0603F113RC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF0603F113RC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF0603F113RC1 fall under?

The CPF0603F113RC1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF0603F113RC1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF0603F113RC1 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF0603F113RC1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF0603F113RC1 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CPF0603F113RC1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF0603F113RC1 often in real-time on the comparison pages.

What if I can't find stock of CPF0603F113RC1?

You can fill out our help required form which you can use to request a quote for CPF0603F113RC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay