CPF0603B330KE1 Resistors by TE Connectivity

RES 330K 0.1% 0.063W 0603 THIN FILM

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.34
1,669
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 330kohm
Product Range CPF Series
Voltage Rating 50V
Resistor Element Material Thin Film
Power Rating 63mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 25ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CPF 0603 330K 0.1% 25PPM 1K RL Resistance Value: 330K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 330K Ω Thin Film Precision Resistor .1 % | Part Number: CPF0603B330KE1 | Internal Number: 1-1879217-0 | TE Connectivity | TE Store
Surface Mount Thin Film Resistor, Cpf Series, 330 Kohm, 63 Mw, - 0.1%, 50 V |Neohm Te Connectivity CPF0603B330KE1 | Newark Electronics
Res Thin Film 0603 330K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R | Avnet America
RES, 330K, 0.1%, 0.063W, 0603, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF0603B330KE1?

Additional datasheets, footprints and schematics for CPF0603B330KE1 are listed on our Part Details page. You can also find images and similar parts to CPF0603B330KE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF0603B330KE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF0603B330KE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF0603B330KE1 fall under?

The CPF0603B330KE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF0603B330KE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF0603B330KE1 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF0603B330KE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF0603B330KE1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPF0603B330KE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF0603B330KE1 often in real-time on the comparison pages.

What if I can't find stock of CPF0603B330KE1?

You can fill out our help required form which you can use to request a quote for CPF0603B330KE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay