Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 432ohm |
Product Range | CPF Series |
Voltage Rating | 25V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
CPF 0402 432R 0.1% 25PPM 1K RL Resistance Value: 432 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 432 Ω Thin Film Precision Resistor .1 % | Part Number: CPF0402B432RE1 | Internal Number: 1-1879214-3 | TE Connectivity | TE Store |
CPF0402 Chip Resistor 432R 25PPM | RS |
Surface Mount Thin Film Resistor, Cpf Series, 432 Ohm, 63 Mw, - 0.1%, 25 V, 0402 [1005 Metric] |Neohm Te Connectivity CPF0402B432RE1 | Newark Electronics |
Precision Thin Film Smnt Resistor 0402 Case 432Ohm +/-0.1%.063W +/-25ppm/C | TE Connectivity CPF0402B432RE1 | RS Americas |
RES, THIN FILM, 432R, 0.1%, 0.063W, 0402 | Farnell |
Where can I find additional details, specifications and documents for a CPF0402B432RE1?
Additional datasheets, footprints and schematics for CPF0402B432RE1 are listed on our Part Details page. You can also find images and similar parts to CPF0402B432RE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF0402B432RE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF0402B432RE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF0402B432RE1 fall under?
The CPF0402B432RE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF0402B432RE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF0402B432RE1 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF0402B432RE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF0402B432RE1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CPF0402B432RE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF0402B432RE1 often in real-time on the comparison pages.
What if I can't find stock of CPF0402B432RE1?
You can fill out our help required form which you can use to request a quote for CPF0402B432RE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.