Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 18kohm |
Product Range | CPF Series |
Voltage Rating | 25V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
CPF 0402 18K 0.1% 25PPM 1K RL Resistance Value: 18K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 18K Ω Thin Film Precision Resistor .1 % | Part Number: CPF0402B18KE1 | Internal Number: 7-1879208-9 | TE Connectivity | TE Store |
TE Connectivity - AMP Thin Film Resistor CPF 0402 18K 0.1% | Distrelec |
Res, Thin Film, 18K, 0.1%, 0.063W, 0402 | Newark Electronics |
RES, 18K, 0.1%, 0.063W, 0402, THIN FILM | Farnell |
18K OHM.063W .1% 25PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CPF0402B18KE1?
Additional datasheets, footprints and schematics for CPF0402B18KE1 are listed on our Part Details page. You can also find images and similar parts to CPF0402B18KE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF0402B18KE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF0402B18KE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF0402B18KE1 fall under?
The CPF0402B18KE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF0402B18KE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF0402B18KE1 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF0402B18KE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF0402B18KE1 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Farnell and element14 have stock available or on a lead time for CPF0402B18KE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF0402B18KE1 often in real-time on the comparison pages.
What if I can't find stock of CPF0402B18KE1?
You can fill out our help required form which you can use to request a quote for CPF0402B18KE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.