Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Curr. Consumption (mA) | 7 |
---|---|
Dimensions LxWxH (in) | 1.44 x 1.44 x 0.93 |
Dimensions LxWxH (mm) | 36.5 x 36.5 x 23.5 |
Driving Circuit | Yes |
Height (mm) | 23.5 |
Input Type | Vdc |
Length (mm) | 36.5 |
Mounting Style | Panel Mount |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -30 |
Rated Frequency (Hz) | 3600 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Piezo |
Washable | No |
Wave Solderable | No |
Width (mm) | 36.5 |
Where can I find additional details, specifications and documents for a CPE-755?
Additional datasheets, footprints and schematics for CPE-755 are listed on our Part Details page. You can also find images and similar parts to CPE-755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPE-755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPE-755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPE-755 fall under?
The CPE-755 is listed under audio > buzzers > audio-indicators > cpe-755.
Can I view similar or alternative parts?
You can view similar parts to CPE-755 when available in the cpe-755 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPE-755 you can contact the distributor directly for product support, shipping queries etc.
Is the CPE-755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPE-755 have stock available?
There is no stock from authorised distributors for CPE-755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPE-755 often in real-time on the comparison pages.
What if I can't find stock of CPE-755?
You can fill out our help required form which you can use to request a quote for CPE-755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.