Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 7 |
---|---|
Dimensions LxWxH (in) | 1.16 x 1.16 x 0.39 |
Dimensions LxWxH (mm) | 29.5 x 29.5 x 10 |
Driving Circuit | Yes |
Height (mm) | 10 |
Input Type | Vdc |
Length (mm) | 29.5 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 60 |
Operating Temp MIN (°C) | -20 |
Rated Frequency (Hz) | 3600 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 82 |
Technology | Piezo |
Washable | No |
Wave Solderable | No |
Width (mm) | 29.5 |
Buzzer 29.5Mm Round 10Mm Deep P 3.6Khz 12V Throug |Cui CPE-3085 | Newark Electronics |
Where can I find additional details, specifications and documents for a CPE-3085?
Additional datasheets, footprints and schematics for CPE-3085 are listed on our Part Details page. You can also find images and similar parts to CPE-3085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPE-3085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPE-3085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPE-3085 fall under?
The CPE-3085 is listed under audio > buzzers > audio-indicators > cpe-3085.
Can I view similar or alternative parts?
You can view similar parts to CPE-3085 when available in the cpe-3085 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPE-3085 you can contact the distributor directly for product support, shipping queries etc.
Is the CPE-3085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPE-3085 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CPE-3085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPE-3085 often in real-time on the comparison pages.
What if I can't find stock of CPE-3085?
You can fill out our help required form which you can use to request a quote for CPE-3085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.