Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP9851-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | .394in, 10mm |
Government Qualified | No |
Zugelassene Standards | SAE AS81765/1 Type I |
Approved Standards | SAE AS81765/1 Type I |
Power Cable Accessory | No |
Molded Part Shape Code | 204 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
CP9851-000 | Heilind Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Cable Mounting & Accessories 204W201-25/225-0 | Sager |
Where can I find additional details, specifications and documents for a CP9851-000?
Additional datasheets, footprints and schematics for CP9851-000 are listed on our Part Details page. You can also find images and similar parts to CP9851-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP9851-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP9851-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP9851-000 fall under?
The CP9851-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CP9851-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP9851-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP9851-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP9851-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for CP9851-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP9851-000 often in real-time on the comparison pages.
What if I can't find stock of CP9851-000?
You can fill out our help required form which you can use to request a quote for CP9851-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.