Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CSJT-24-1230 |
No distributors results available
Number of Cores | 3 |
---|---|
Cross-Section Range | 120 – 300mm² |
Length (Installed) | 1700mm |
Insulation Diameter | 25 – 34mm |
Voltage Class | ≤ 24kV |
Armoring | Steel Tape |
Design Specification | IEC 60502-4 |
Installation Instruction | Chinese |
Product Availability | China |
Compression Lug Included (Shield) | No |
Mechanical Lug Included (Shield) | No |
Compression Lug Included (Conductor) | No |
Cable Shield Style | Tape |
Coating Style | Painting |
Mechanical Lug Included (Conductor) | No |
Shelf Life | 2 Years |
Technology | Cold Shrink, Cold Applied |
Termination Length | 435 – 552mm |
Operating Temperature Range | -40 – 40°C |
Where can I find additional details, specifications and documents for a CP7059-000?
Additional datasheets, footprints and schematics for CP7059-000 are listed on our Part Details page. You can also find images and similar parts to CP7059-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP7059-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP7059-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP7059-000 fall under?
The CP7059-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CP7059-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP7059-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP7059-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP7059-000 have stock available?
There is no stock from authorised distributors for CP7059-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP7059-000 often in real-time on the comparison pages.
What if I can't find stock of CP7059-000?
You can fill out our help required form which you can use to request a quote for CP7059-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.