Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GUROSIL-GEL (REFILL),
7-1899554-7 |
Flexibility | Gel |
---|---|
Color | Transparent |
Voltage Rating | ≤ 1 |
Standards | IP68 |
CSA Certified | No |
UL Rating | No |
Mechanical Resistance | High Elongation |
Marine-Offshore-Shipbuilding Certified | No |
Label-Free Acc REACH & CLP | Yes |
Application | Potting, Junction Boxes |
Halogen Free | Yes |
UV-Stabilized | No |
Isocyanate-Free | Yes |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Other Colors Available | No |
Product Use | Protection Against Humidity, Mechanical Shock & Vibration |
Packaging Method | GUROSIL Gel Cartridge |
Minimum Packaging Unit | 1 |
Packaging Quantity | .25l |
Minimum Order Quantity | 1 |
Product Availability | EMEA, ASIA, ANZPAC, AMERICAS, China |
Technology | Resin |
Component Design | Crosslinking |
Product Type | Gel-Filled Junction Box |
Material System | Two-Part Hydrocarbon Resin |
Self-Repairing | Yes |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Water-Repellent |
GUROSIL Gel refill with mixing nozzle | RS |
POTTING COMPOUND, CARTRIDGE, CLEAR | Farnell |
Potting Compound, Cartridge, Clear Rohs Compliant: Yes |Raychem Te Connectivity CP6932-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP6932-000?
Additional datasheets, footprints and schematics for CP6932-000 are listed on our Part Details page. You can also find images and similar parts to CP6932-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP6932-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6932-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP6932-000 fall under?
The CP6932-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to CP6932-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP6932-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP6932-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP6932-000 have stock available?
Authorised distributors including RS, Boersig, element14, Farnell and Newark Electronics have stock available or on a lead time for CP6932-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP6932-000 often in real-time on the comparison pages.
What if I can't find stock of CP6932-000?
You can fill out our help required form which you can use to request a quote for CP6932-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.