Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP5171-000 |
Jacket Color | White |
---|---|
Conductor Material | Tin-Coated Copper |
Conductor Stranding | High Strand Count Conductor |
Wire Color | Blue, White |
Number of Conductors | 2 |
Wire Size | 18AWG |
Wire Class | Equipment |
Product Type | Wire |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Style | Round Braided Shielded & Jacketed |
FlexLine Wire 2Conductors 18AWG Tin Plated Copper White 600Vac | Avnet America |
Multi-Conductor Cables 82A1121-18-6/9-9-F871 | Sager |
Where can I find additional details, specifications and documents for a CP5171-000?
Additional datasheets, footprints and schematics for CP5171-000 are listed on our Part Details page. You can also find images and similar parts to CP5171-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP5171-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP5171-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP5171-000 fall under?
The CP5171-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CP5171-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP5171-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP5171-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP5171-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CP5171-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP5171-000 often in real-time on the comparison pages.
What if I can't find stock of CP5171-000?
You can fill out our help required form which you can use to request a quote for CP5171-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.