CP5164-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CP5164-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CP5164-011
Series Information for CP5164-011 - TE Connectivity
  • Status: Active
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-5161-T7

Specifications

Number of Cores:
1
Voltage Class:
≤ 24kV
Standards:
IEC 60502-4
Insulation:
Plastic
Mechanical Lug Included (Shield):
Yes
Technology:
Heat Shrink
Connector Type:
Mechanical
Compression Lug Included (Conductor):
No
Mechanical Connectors Included:
Yes
Mechanical Lug Included (Conductor):
Yes
Compression Lug Included (Shield):
Yes
Product Family:
MXSU
Cable Shield Style:
Wire
Shelf Life:
No Limitation

Compatibility

  • Lead free solder process: Not applicable for solder process capability