Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Water, Medical Fluids |
---|---|
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Clear |
Material | Medical Grade Crosslinked Polyolefin |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Inside Diameter (Max) | .027in, .79mm |
Recovered Wall Thickness (Nominal) | .43mm, .017in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT-LWA |
Wall Type | Single |
Resistant To | Radiation Sterilization, Fluids, Impact, Strain |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 110°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Heat Shrink Tubing And Sleeves Mt-Lwa-1/16-X-Sp |Raychem Te Connectivity CP5068-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves MT-LWA-1/16-X-SP | Sager |
Where can I find additional details, specifications and documents for a CP5068-000?
Additional datasheets, footprints and schematics for CP5068-000 are listed on our Part Details page. You can also find images and similar parts to CP5068-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP5068-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP5068-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP5068-000 fall under?
The CP5068-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP5068-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP5068-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP5068-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP5068-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Sager have stock available or on a lead time for CP5068-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP5068-000 often in real-time on the comparison pages.
What if I can't find stock of CP5068-000?
You can fill out our help required form which you can use to request a quote for CP5068-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.