CP4815-005 Power Cable Accessories by TE Connectivity

MXSU-5161-T6

Status: Active
Series: -
RoHS: Unknown
Aliases: MXSU-5161-T6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Outer Insulation Tube
Number of Cores 1
Insulation Diameter 27.4 – 38.8mm, 39.2 – 44.7mm
Sheath Outside Diameter 35mm
Cross-Section Range 630mm², 185 – 400mm²
Conductor Diameter 29 – 32.5mm, 15.5 – 24.6mm
Voltage Class ≤ 24kV
Standards IEC 60502-4, HD CENELEC 629.1
Application Type Transition
Installation Instruction German
Product Availability EMEA
Mechanical Connectors Included Yes
Insulation Plastic (XLPE)
Cable Shield Style Wire
Technology Heat Shrink
Product Type Medium Voltage Size Transition Joint


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP4815-005?

Additional datasheets, footprints and schematics for CP4815-005 are listed on our Part Details page. You can also find images and similar parts to CP4815-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP4815-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4815-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP4815-005 fall under?

The CP4815-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to CP4815-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP4815-005 you can contact the distributor directly for product support, shipping queries etc.

Is the CP4815-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP4815-005 have stock available?

There is no stock from authorised distributors for CP4815-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP4815-005 often in real-time on the comparison pages.

What if I can't find stock of CP4815-005?

You can fill out our help required form which you can use to request a quote for CP4815-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay