Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899539-1,
MVCC-G-10/.40(B100) |
Color | Gray |
---|---|
Visual Inspection | No |
Conductor Diameter | 0 – 11mm, 0 – .45in |
Voltage Class | ≤ 25kV |
Application Type | Overhead, Substation |
Equipment | Conductors/Leads |
Halogen Free | Yes |
Energized Installation | No |
Product Availability | ANZPAC, Asia, China, Americas, EMEA |
Product Type | Line Cover |
Technology | Cold Applied |
Material System | Silicone |
Operating Temperature Range | 130°C |
Citm |Energydivision Te Connectivity CP4754-000 | Newark Electronics |
Insulating Cover for Conductors/Leads 25KV Silicone Gray | Avnet America |
Where can I find additional details, specifications and documents for a CP4754-000?
Additional datasheets, footprints and schematics for CP4754-000 are listed on our Part Details page. You can also find images and similar parts to CP4754-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP4754-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4754-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP4754-000 fall under?
The CP4754-000 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.
Can I view similar or alternative parts?
You can view similar parts to CP4754-000 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP4754-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP4754-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP4754-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CP4754-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP4754-000 often in real-time on the comparison pages.
What if I can't find stock of CP4754-000?
You can fill out our help required form which you can use to request a quote for CP4754-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.