CP3812-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CP3812-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CP3812-005
Series Information for CP3812-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-5131-T2
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-5131-T2

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Insulation Diameter:
17.9 – 26mm, 23 – 33.6mm
Cross-Section Range:
95 – 240mm², 25 – 95mm²
Sheath Outside Diameter:
25mm
Conductor Diameter:
5.2 – 12mm, 10.3 – 19.2mm
Voltage Class:
≤ 24kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Transition
Installation Instruction:
German
Product Availability:
ANZPAC, EMEA, China, AMERICAS, ASIA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Product Type:
Medium Voltage Size Transition Joint
Cable Shield Style:
Wire

Compatibility

  • Compatible Parts: 877438N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability