Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLT-42G/1XI-L20A |
No distributors results available
Number of Cores | 1 |
---|---|
Voltage Class | 20.8/36(42)kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Indoor |
Product Family | Raychem |
Mechanical Lug Included (Shield) | Yes |
Technology | Heat Shrink |
Shelf Life | No Limitation |
Operating Temperature Range | 0 – 95°C |
Where can I find additional details, specifications and documents for a CP2915-064?
Additional datasheets, footprints and schematics for CP2915-064 are listed on our Part Details page. You can also find images and similar parts to CP2915-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2915-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2915-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2915-064 fall under?
The CP2915-064 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CP2915-064 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2915-064 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2915-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2915-064 have stock available?
There is no stock from authorised distributors for CP2915-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2915-064 often in real-time on the comparison pages.
What if I can't find stock of CP2915-064?
You can fill out our help required form which you can use to request a quote for CP2915-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.