CP2899-064

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CP2899-064
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CP2899-064
Series Information for CP2899-064 - TE Connectivity
  • Status: Active
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-42/3X240-400

Specifications

Number of Cores:
3
Cross-Section Range:
240 – 400mm²
Voltage Class:
≤ 42kV
Design Specification:
HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4
Application Type:
Inline
Installation Instruction:
Russian
Product Availability:
CIS, Russia, SEE
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire Copper, Tape Copper
Insulation:
Plastic
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability