Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP2533-000 |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Military Decontaminating Agents, Lubricating Oil, Diesel Fuel, Brake Fluid, Water, De-Icing Fluid |
Material Systems Code | 780 NBC |
Material | Crosslinked Fluoroelastomer |
Expanded Inside Diameter (Min) | 1.5in, 38.1mm |
Recovered Wall Thickness (Nominal) | .08in, .003mm |
Size Range | 19.01 – 38.1mm, .75 – 1.5in |
Recovered Inside Diameter (Max) | .75in, 19.05mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Resistant To | Fluids |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 200°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-780-1-1/2-3-SP | Sager |
Where can I find additional details, specifications and documents for a CP2533-000?
Additional datasheets, footprints and schematics for CP2533-000 are listed on our Part Details page. You can also find images and similar parts to CP2533-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2533-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2533-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2533-000 fall under?
The CP2533-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP2533-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2533-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2533-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2533-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CP2533-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2533-000 often in real-time on the comparison pages.
What if I can't find stock of CP2533-000?
You can fill out our help required form which you can use to request a quote for CP2533-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.