Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GELCAP-SL-2/0-3HOLE-B100 |
Prices starting from US$23.51
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$23.51
|
-
|
Buy Now |
Flexibility | Semi-Flexible |
---|---|
GelCap Length (Nominal) | 2.8in, 71mm |
Conductor Range (Main) | 2 – 70mm², 14 – 00AWG |
Conductor Range (Tap) | 14 – 6AWG, 2 – 10mm² |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
UL Rating | UL 486A-486B |
Torque (Main) (Recommended) | 120 – 180in-lbs |
Mechanical Reinforcement | Molded Cap Clamp |
Torque (Tap) (Recommended) | 120 – 150in-lbs |
UV-Stabilized | ASTM G53, UVB, 4000 hours, 4 hour on/off cycle |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant (2040 gm wt, 4000 cycles, 5% max thickness loss) |
Application | GelCap Splice Cover Kits Quickly Insulate, Seal, & Protect Stub Splice Connections up to 1kV. |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Product Use | Street Lighting, Irrigation Systems, HVAC, Outdoor Lighting, Motor Connections |
Product Availability | AMERICAS |
Technology | Cold-Applied |
Product Type | Stub Connection Kit |
Product Family | GelCap SL |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Chemical Resistance | ASTM D543, Sulfuric Acid, Sodium Hydroxide, Transformer & Motor Oil |
Operating Temperature Range | -40 – 105°C |
Environmental Resistance | ASTM D1149, 168 Hours @40°C, 50 pphm |
GELCAP-SL-2/0-3HOLE-B100 | TE Connectivity CP1967-000 | RS Americas |
Where can I find additional details, specifications and documents for a CP1967-000?
Additional datasheets, footprints and schematics for CP1967-000 are listed on our Part Details page. You can also find images and similar parts to CP1967-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1967-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1967-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1967-000 fall under?
The CP1967-000 is listed under Power Systems > Street Lighting > Street Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP1967-000 when available in the Street Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1967-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1967-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1967-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for CP1967-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1967-000 often in real-time on the comparison pages.
What if I can't find stock of CP1967-000?
You can fill out our help required form which you can use to request a quote for CP1967-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.