Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BAH-038110099 |
No distributors results available
Color | Transparent |
---|---|
Flexibility | Rigid |
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 2 |
Number of Branch Wires (Max) | 0 |
Number of Cores | 4 (max) |
Width (Installed) | 820mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Cable Cross-Section (Max) (Main) | 300mm² |
Length (Installed) | 1219mm |
Cable Connection | Mechanical Connector |
Cross-Section Range | 95 – 300mm² |
Height (Installed) | 600mm |
Conductor Range (Main) | 95 – 300mm² |
Filler Volume | 46.2l |
Voltage Class | .6/1kV |
Armoring | No |
Standards | BS EN 50393 |
Design Specification | BS EN 50393 |
CSA Certified | No |
UL Rating | No |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Joints/Splices, Power Cables, Outdoor & Direct Buried |
Installation Instruction | English |
Other Colors Available | No |
Packaging Method | Pallet |
Standard Pack | 1 |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Product Type | Control Cable Joint |
Technology | Resin |
Connector Type | Mechanical |
Product Family | B&H |
Mechanical Connectors Included | Yes |
Case Seal | Clip |
Shelf Life | Unlimited |
Mechanical Lug Included (Conductor) | No |
Cable Shield Style | Copper Wire |
Mechanical Lug Included (Shield) | No |
Cable Seal | Foam |
Closing Method | Clips |
Filler | Polyurethene Resin |
Where can I find additional details, specifications and documents for a CP1818-000?
Additional datasheets, footprints and schematics for CP1818-000 are listed on our Part Details page. You can also find images and similar parts to CP1818-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1818-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1818-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1818-000 fall under?
The CP1818-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CP1818-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1818-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1818-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1818-000 have stock available?
There is no stock from authorised distributors for CP1818-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1818-000 often in real-time on the comparison pages.
What if I can't find stock of CP1818-000?
You can fill out our help required form which you can use to request a quote for CP1818-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.