Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BAH-038110098 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Transparent |
Partition Orientation | Horizontal |
Number of Cores | 4 (max) |
Number of Main Wires (Max) | 1 |
Number of Branch Wires (Max) | 0 |
Cable Cross-Section (Max) (Main) | 300mm² |
Width (Installed) | 500mm |
Height (Installed) | 600mm |
Cable Connection | Mechanical Connector |
Cable Cross-Section (Min) (Main) | 95mm² |
Length (Installed) | 1090mm |
Cross-Section Range | 95 – 300mm² |
Conductor Range (Main) | 95 – 300mm² |
Filler Volume | 18.9l |
Voltage Class | .6/1kV |
Armoring | No |
CSA Certified | No |
Design Specification | BS EN 50393 |
Standards | BS EN 50393 |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Inline |
Other Colors Available | No |
Product Use | Power Cables, Joints/Splices, Outdoor & Direct Buried |
Installation Instruction | English |
Packaging Quantity | 1 |
Packaging Method | Pallet |
Standard Pack | 1 |
Minimum Packaging Unit | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Shelf Life | Unlimited |
Mechanical Lug Included (Conductor) | No |
Filler | Polyurethene Resin |
Mechanical Connectors Included | Yes |
Mechanical Lug Included (Shield) | No |
Closing Method | Clips |
Case Seal | Clip |
Product Family | B&H |
Cable Shield Style | Copper Wire |
Connector Type | Mechanical |
Technology | Resin |
Product Type | Control Cable Joint |
Cable Seal | Foam |
Where can I find additional details, specifications and documents for a CP1817-000?
Additional datasheets, footprints and schematics for CP1817-000 are listed on our Part Details page. You can also find images and similar parts to CP1817-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1817-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1817-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1817-000 fall under?
The CP1817-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CP1817-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1817-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1817-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1817-000 have stock available?
There is no stock from authorised distributors for CP1817-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1817-000 often in real-time on the comparison pages.
What if I can't find stock of CP1817-000?
You can fill out our help required form which you can use to request a quote for CP1817-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.