Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 10mW |
Resistance Tolerance | ± 20% |
Product Range | - |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 45mm |
Electrical Angular Rotation Tolerance + | 20° |
Electrical Angular Rotation Tolerance - | -20° |
External Depth | 13mm |
External Length / Height | 18mm |
External Width | 16mm |
Full Power Rating Temperature | 40°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | -5° |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 10kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 260° |
Rotation Mechanical Angle | 300° |
Rotational Life Cycles | 25000 |
Switch Action | On-off |
Switch Operation | Off-On |
Temperature Coeff. + | 300ppm/°C |
Temperature Coeff. - | 300ppm/°C |
Temperature Coefficient | ± 300ppm/°C |
Thread Length | 8mm |
POTENTIOMETER, 10K LOG | Farnell |
Where can I find additional details, specifications and documents for a CP16SH10IP6103BIF?
Additional datasheets, footprints and schematics for CP16SH10IP6103BIF are listed on our Part Details page. You can also find images and similar parts to CP16SH10IP6103BIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP16SH10IP6103BIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP16SH10IP6103BIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP16SH10IP6103BIF fall under?
The CP16SH10IP6103BIF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP16SH10IP6103BIF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP16SH10IP6103BIF you can contact the distributor directly for product support, shipping queries etc.
Is the CP16SH10IP6103BIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP16SH10IP6103BIF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CP16SH10IP6103BIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP16SH10IP6103BIF often in real-time on the comparison pages.
What if I can't find stock of CP16SH10IP6103BIF?
You can fill out our help required form which you can use to request a quote for CP16SH10IP6103BIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.