Status: | Unknown |
---|---|
Series: | CP16 Series |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.39
|
No stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | CP16 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 45mm |
Voltage Rating | 250V |
POT, ROTARY, 10K, 45MM, 20% | Farnell |
Where can I find additional details, specifications and documents for a CP16SH10IP06103F?
Additional datasheets, footprints and schematics for CP16SH10IP06103F are listed on our Part Details page. You can also find images and similar parts to CP16SH10IP06103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP16SH10IP06103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP16SH10IP06103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP16SH10IP06103F fall under?
The CP16SH10IP06103F is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP16SH10IP06103F when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP16SH10IP06103F you can contact the distributor directly for product support, shipping queries etc.
Is the CP16SH10IP06103F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP16SH10IP06103F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CP16SH10IP06103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP16SH10IP06103F often in real-time on the comparison pages.
What if I can't find stock of CP16SH10IP06103F?
You can fill out our help required form which you can use to request a quote for CP16SH10IP06103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.