Status: | Unknown |
---|---|
Series: | CP16D Series |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | CP16D Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 2 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 45mm |
Electrical Angular Rotation Tolerance + | 20° |
Electrical Angular Rotation Tolerance - | -20° |
External Depth | 20.7mm |
External Length / Height | 18mm |
External Width | 16mm |
Full Power Rating Temperature | 40°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | -5° |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 4.7kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 260° |
Rotation Mechanical Angle | 300° |
Rotational Life Cycles | 25000 |
Temperature Coeff. + | 300ppm/°C |
Temperature Coeff. - | 300ppm/°C |
Temperature Coefficient | ± 300ppm/°C |
Termination Type | Solder |
Thread Length | 8mm |
POTENTIOMETER, 4K7 LIN | element14 |
Where can I find additional details, specifications and documents for a CP16DH10IP06472F?
Additional datasheets, footprints and schematics for CP16DH10IP06472F are listed on our Part Details page. You can also find images and similar parts to CP16DH10IP06472F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP16DH10IP06472F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP16DH10IP06472F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP16DH10IP06472F fall under?
The CP16DH10IP06472F is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP16DH10IP06472F when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP16DH10IP06472F you can contact the distributor directly for product support, shipping queries etc.
Is the CP16DH10IP06472F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP16DH10IP06472F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP16DH10IP06472F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP16DH10IP06472F often in real-time on the comparison pages.
What if I can't find stock of CP16DH10IP06472F?
You can fill out our help required form which you can use to request a quote for CP16DH10IP06472F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.