Status: | Unknown |
---|---|
Series: | Tyco CB10 Series |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | - |
Knob Material | Plastic |
Knob / Dial Style | Round |
Knob Diameter | 18mm |
Product Range | Tyco CB10 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Knob / Dial - Diameter Metric | 18mm |
Black 18Mm Thumbwheel/Te Connectivity/Citec |Citec Te Connectivity CP105908 | Newark Electronics |
THUMBWHEEL, 18MM, BLACK | element14 |
Resistor Misc 18mm Black Thumbwheel | Avnet America |
Where can I find additional details, specifications and documents for a CP105908?
Additional datasheets, footprints and schematics for CP105908 are listed on our Part Details page. You can also find images and similar parts to CP105908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP105908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP105908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP105908 fall under?
The CP105908 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP105908 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP105908 you can contact the distributor directly for product support, shipping queries etc.
Is the CP105908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP105908 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CP105908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP105908 often in real-time on the comparison pages.
What if I can't find stock of CP105908?
You can fill out our help required form which you can use to request a quote for CP105908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.