Status: | Unknown |
---|---|
Series: | CP100 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | CP100 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 50°C |
Body Height Max | 7.6mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 19.1mm |
External Length / Height | 7.6mm |
External Width | 19.1mm |
Flammability Rating | UL94V-0 |
Forward Surge Current Ifsm Max | 200A |
Input Voltage | 420V |
Lead Diameter | 1.3mm |
Lead Length | 19mm |
Lead Spacing | 12.7mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 10A |
RMS Input Voltage | 420V |
BRIDGE RECTIFIER, 10A, 600V | element14 |
Bridge Rectifier, Single Phase, 10A 600V Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a CP1006?
Additional datasheets, footprints and schematics for CP1006 are listed on our Part Details page. You can also find images and similar parts to CP1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1006 fall under?
The CP1006 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CP1006 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1006 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1006 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1006 often in real-time on the comparison pages.
What if I can't find stock of CP1006?
You can fill out our help required form which you can use to request a quote for CP1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.