Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$520.19
Keying | AB |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
端子のタイプ | Pin |
Centerline (Pitch) | .099in |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Alignment Type | Keyed |
Shell Size | 25.4 [1.0] |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Product Type | Connector Kit |
Connector Style | Receptacle |
Boxmount | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings MTCPQKT1R2PGAB | Rapid Electronics |
TE Connectivity MTCPQKT1R2PGAB Telecom and Datacom Conne | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
Headers & Wire Housings MTCPQKT1R2PGAB | Sager |
Where can I find additional details, specifications and documents for a CP0764-000?
Additional datasheets, footprints and schematics for CP0764-000 are listed on our Part Details page. You can also find images and similar parts to CP0764-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0764-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0764-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0764-000 fall under?
The CP0764-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP0764-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0764-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP0764-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0764-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for CP0764-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0764-000 often in real-time on the comparison pages.
What if I can't find stock of CP0764-000?
You can fill out our help required form which you can use to request a quote for CP0764-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.