Balun Mounting | SMD |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | 0603 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Impedance | 50ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
Baluns Transformer, Smd, 0603 Rohs Compliant: Yes |Kyocera Avx CP0603AXXXXHNTR | Newark Electronics |
COUPLER, HIGH DIRECTIVITY, 0603 | element14 |
Where can I find additional details, specifications and documents for a CP0603AXXXXHNTR?
Additional datasheets, footprints and schematics for CP0603AXXXXHNTR are listed on our Part Details page. You can also find images and similar parts to CP0603AXXXXHNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603AXXXXHNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0603AXXXXHNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603AXXXXHNTR fall under?
The CP0603AXXXXHNTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CP0603AXXXXHNTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603AXXXXHNTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603AXXXXHNTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0603AXXXXHNTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CP0603AXXXXHNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603AXXXXHNTR often in real-time on the comparison pages.
What if I can't find stock of CP0603AXXXXHNTR?
You can fill out our help required form which you can use to request a quote for CP0603AXXXXHNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.