Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | 0603 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Impedance | 50ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
COUPLER, HIGH DIRECTIVITY, 0603 | element14 |
Where can I find additional details, specifications and documents for a CP0603AXXXXGNTR?
Additional datasheets, footprints and schematics for CP0603AXXXXGNTR are listed on our Part Details page. You can also find images and similar parts to CP0603AXXXXGNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603AXXXXGNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0603AXXXXGNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603AXXXXGNTR fall under?
The CP0603AXXXXGNTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CP0603AXXXXGNTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603AXXXXGNTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603AXXXXGNTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0603AXXXXGNTR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP0603AXXXXGNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603AXXXXGNTR often in real-time on the comparison pages.
What if I can't find stock of CP0603AXXXXGNTR?
You can fill out our help required form which you can use to request a quote for CP0603AXXXXGNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.