Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | 0603 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Impedance | 50ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
COUPLER, HIGH DIRECTIVITY, 0603 | element14 |
Where can I find additional details, specifications and documents for a CP0603AXXXXDNTR?
Additional datasheets, footprints and schematics for CP0603AXXXXDNTR are listed on our Part Details page. You can also find images and similar parts to CP0603AXXXXDNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603AXXXXDNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0603AXXXXDNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603AXXXXDNTR fall under?
The CP0603AXXXXDNTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CP0603AXXXXDNTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603AXXXXDNTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603AXXXXDNTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0603AXXXXDNTR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP0603AXXXXDNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603AXXXXDNTR often in real-time on the comparison pages.
What if I can't find stock of CP0603AXXXXDNTR?
You can fill out our help required form which you can use to request a quote for CP0603AXXXXDNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.