Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Balun Mounting | SMD |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | 0603 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Impedance | 50ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
Where can I find additional details, specifications and documents for a CP0603AXXXXBNTR?
Additional datasheets, footprints and schematics for CP0603AXXXXBNTR are listed on our Part Details page. You can also find images and similar parts to CP0603AXXXXBNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603AXXXXBNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0603AXXXXBNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603AXXXXBNTR fall under?
The CP0603AXXXXBNTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CP0603AXXXXBNTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603AXXXXBNTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603AXXXXBNTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0603AXXXXBNTR have stock available?
There is no stock from authorised distributors for CP0603AXXXXBNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603AXXXXBNTR often in real-time on the comparison pages.
What if I can't find stock of CP0603AXXXXBNTR?
You can fill out our help required form which you can use to request a quote for CP0603AXXXXBNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.