Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899730-2,
CP0390-000, TTP100WE-10 |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 1 |
Label Thickness | 72Micron |
Number of Labels Across | 1 |
Label Style | Continuous |
Label Length | 100ft, 30.48m |
Label Material | Polyester |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Industrial Label White Polyester Continuous 30.48m Length Roll | Avnet America |
TE Connectivity TTP1000WE-10 | Sager |
Where can I find additional details, specifications and documents for a CP0390-000?
Additional datasheets, footprints and schematics for CP0390-000 are listed on our Part Details page. You can also find images and similar parts to CP0390-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0390-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0390-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0390-000 fall under?
The CP0390-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CP0390-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0390-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP0390-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0390-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CP0390-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0390-000 often in real-time on the comparison pages.
What if I can't find stock of CP0390-000?
You can fill out our help required form which you can use to request a quote for CP0390-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.