CP0163-000 Printable Tubing by TE Connectivity

TMS-SCE-2X-1K-3/4-4

Status: Active
Series: -
RoHS: Unknown
Aliases: TMS-SCE-2X-1K-3/4-2.0-4,
5-1899501-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Newark
Newark
from US$1.96
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.44
-
Buy Now
Logo for Sager
Sager
from US$1.30
-
Buy Now

Specifications

Markers per Sleeve 1
Shrink Ratio 2:1
Color Yellow
Compatible Cable Diameter .275 – .64in, 6.9 – 16.2mm
Recovered Inside Diameter 9.5mm, .375in
Sleeve Length 2in, 50mm
Supplied Diameter 19mm, .75in
Recommended Ribbon See Printer Ribbon Matrix
Packaging Quantity 1000
Recommended Printer See Printer Ribbon Matrix
Printer Technology Thermal Transfer
Tubing Type Ladder
Tubing Grade Military
Operating Temperature Range -55 – 135°C, -67 – 275°F

Alternative Descriptions

Tms-Sce-2X-1K-3/4-4 |Te Connectivity CP0163-000 | Newark Electronics
TMS-SCE-2X-1K-3/4-2.0-4 | Avnet America
Raychem | RS Americas
Wire Labels & Markers | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP0163-000?

Additional datasheets, footprints and schematics for CP0163-000 are listed on our Part Details page. You can also find images and similar parts to CP0163-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP0163-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0163-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP0163-000 fall under?

The CP0163-000 is listed under Identification & Labeling > Printable Tubing.

Can I view similar or alternative parts?

You can view similar parts to CP0163-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP0163-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CP0163-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP0163-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for CP0163-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP0163-000 often in real-time on the comparison pages.

What if I can't find stock of CP0163-000?

You can fill out our help required form which you can use to request a quote for CP0163-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay