Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
Resistance | 500ohm |
---|---|
Product Range | CP Series |
Power Rating | 15W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Where can I find additional details, specifications and documents for a CP0015500R0KE14?
Additional datasheets, footprints and schematics for CP0015500R0KE14 are listed on our Part Details page. You can also find images and similar parts to CP0015500R0KE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0015500R0KE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0015500R0KE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0015500R0KE14 fall under?
The CP0015500R0KE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CP0015500R0KE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0015500R0KE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CP0015500R0KE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0015500R0KE14 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP0015500R0KE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0015500R0KE14 often in real-time on the comparison pages.
What if I can't find stock of CP0015500R0KE14?
You can fill out our help required form which you can use to request a quote for CP0015500R0KE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.