Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | CP Series |
Power Rating | 5W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
CP Series ceramic Solder Wirewound Resistor 10Ohms +/-10% 5W +/-300ppm/degC | Vishay Dale CP000510R00KE14 | RS Americas |
Wirewound Resistor, 10R, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CP000510R00KE14?
Additional datasheets, footprints and schematics for CP000510R00KE14 are listed on our Part Details page. You can also find images and similar parts to CP000510R00KE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP000510R00KE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP000510R00KE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP000510R00KE14 fall under?
The CP000510R00KE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CP000510R00KE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP000510R00KE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CP000510R00KE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP000510R00KE14 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CP000510R00KE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP000510R00KE14 often in real-time on the comparison pages.
What if I can't find stock of CP000510R00KE14?
You can fill out our help required form which you can use to request a quote for CP000510R00KE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.