Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 19mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 19mm |
Knob / Dial - Diameter Metric | 19.4mm |
Knob / Dial Height - Metric | 19mm |
Material | ABS |
Knob, 19Mm, Black, T18 Knural Sha | Newark Electronics |
KNOB, 19MM, BLACK, T18 KNURAL SHA | element14 |
Where can I find additional details, specifications and documents for a CP-AA19A-T18/B6?
Additional datasheets, footprints and schematics for CP-AA19A-T18/B6 are listed on our Part Details page. You can also find images and similar parts to CP-AA19A-T18/B6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-AA19A-T18/B6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-AA19A-T18/B6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-AA19A-T18/B6 fall under?
The CP-AA19A-T18/B6 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP-AA19A-T18/B6 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-AA19A-T18/B6 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-AA19A-T18/B6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-AA19A-T18/B6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CP-AA19A-T18/B6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-AA19A-T18/B6 often in real-time on the comparison pages.
What if I can't find stock of CP-AA19A-T18/B6?
You can fill out our help required form which you can use to request a quote for CP-AA19A-T18/B6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.