CP-AA19A-6/C Knobs & Accessories by Multicomp

CAP BLACK FOR CPBT-AA19A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
1,462
in stock
Buy Now
Logo for element14
element14
from US$0.27
1,462
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
34
in stock
Buy Now

Specifications

Shaft Type -
Shaft Diameter -
Knob Material Plastic
Knob / Dial Style Round with Indicator Line
Knob Diameter 12.3mm
Product Range -
SVHC No SVHC (07-Jul-2017)
Colour Black
Knob / Dial - Diameter Metric 12.3mm
Knob / Dial Height - Metric 4.6mm
Material ABS

Alternative Descriptions

CAP, BLACK, FOR CPBT-AA19A | element14
Cap, Black, For Cpbt-Aa19A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP-AA19A-6/C?

Additional datasheets, footprints and schematics for CP-AA19A-6/C are listed on our Part Details page. You can also find images and similar parts to CP-AA19A-6/C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP-AA19A-6/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-AA19A-6/C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP-AA19A-6/C fall under?

The CP-AA19A-6/C is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to CP-AA19A-6/C when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP-AA19A-6/C you can contact the distributor directly for product support, shipping queries etc.

Is the CP-AA19A-6/C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP-AA19A-6/C have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP-AA19A-6/C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP-AA19A-6/C often in real-time on the comparison pages.

What if I can't find stock of CP-AA19A-6/C?

You can fill out our help required form which you can use to request a quote for CP-AA19A-6/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay