Shaft Type | - |
---|---|
Shaft Diameter | - |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 12.3mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Knob / Dial - Diameter Metric | 12.3mm |
Knob / Dial Height - Metric | 4.6mm |
Material | ABS |
CAP, BLACK, FOR CPBT-AA15 | Farnell |
Cap, Black, For Cpbt-Aa15 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP-AA15-6/CA?
Additional datasheets, footprints and schematics for CP-AA15-6/CA are listed on our Part Details page. You can also find images and similar parts to CP-AA15-6/CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-AA15-6/CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-AA15-6/CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-AA15-6/CA fall under?
The CP-AA15-6/CA is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP-AA15-6/CA when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-AA15-6/CA you can contact the distributor directly for product support, shipping queries etc.
Is the CP-AA15-6/CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-AA15-6/CA have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for CP-AA15-6/CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-AA15-6/CA often in real-time on the comparison pages.
What if I can't find stock of CP-AA15-6/CA?
You can fill out our help required form which you can use to request a quote for CP-AA15-6/CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.